ACE Controls Inc. Industrial Shock Absorber MC33-HT

Description
Greater application range: just like all MAGNUM types MC33 to 64, the HT (high temperature) industrial shock absorbers are also made from one solid piece. They use special seals and fluids. This means that these versions can even be used at extreme temperatures of 32°F to +302°F (0 °C to +150 °C) in order to safely and reliably damp masses and absorb 100% of the kinetic energy. These ready-to-install machine elements are recommended even under the most unfavorable conditions. Additional benefits are their robust, innovative sealing technology, high energy absorption in a compact design, fixed positive stop and a wide damping range. Self-compensating shock absorbers react to changing energy conditions, without adjustment. Designed for use in extreme temperature ranges, these self-compensating industrial shock absorbers are suitable almost anywhere in plant, industrial, automation and machine engineering.
Description
Greater application range: just like all MAGNUM types MC33 to 64, the HT (high temperature) industrial shock absorbers are also made from one solid piece. They use special seals and fluids. This means that these versions can even be used at extreme temperatures of 32°F to +302°F (0 °C to +150 °C) in order to safely and reliably damp masses and absorb 100% of the kinetic energy. These ready-to-install machine elements are recommended even under the most unfavorable conditions. Additional benefits are their robust, innovative sealing technology, high energy absorption in a compact design, fixed positive stop and a wide damping range. Self-compensating shock absorbers react to changing energy conditions, without adjustment. Designed for use in extreme temperature ranges, these self-compensating industrial shock absorbers are suitable almost anywhere in plant, industrial, automation and machine engineering.

Suppliers

Company
Product
Description
Supplier Links
Industrial Shock Absorber - MC33-HT - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Shock Absorber
MC33-HT
Industrial Shock Absorber MC33-HT
Greater application range: just like all MAGNUM types MC33 to 64, the HT (high temperature) industrial shock absorbers are also made from one solid piece. They use special seals and fluids. This means that these versions can even be used at extreme temperatures of 32°F to +302°F (0 °C to +150 °C) in order to safely and reliably damp masses and absorb 100% of the kinetic energy. These ready-to-install machine elements are recommended even under the most unfavorable conditions. Additional benefits are their robust, innovative sealing technology, high energy absorption in a compact design, fixed positive stop and a wide damping range. Self-compensating shock absorbers react to changing energy conditions, without adjustment. Designed for use in extreme temperature ranges, these self-compensating industrial shock absorbers are suitable almost anywhere in plant, industrial, automation and machine engineering.

Greater application range: just like all MAGNUM types MC33 to 64, the HT (high temperature) industrial shock absorbers are also made from one solid piece. They use special seals and fluids. This means that these versions can even be used at extreme temperatures of 32°F to +302°F (0 °C to +150 °C) in order to safely and reliably damp masses and absorb 100% of the kinetic energy.
These ready-to-install machine elements are recommended even under the most unfavorable conditions. Additional benefits are their robust, innovative sealing technology, high energy absorption in a compact design, fixed positive stop and a wide damping range. Self-compensating shock absorbers react to changing energy conditions, without adjustment.
Designed for use in extreme temperature ranges, these self-compensating industrial shock absorbers are suitable almost anywhere in plant, industrial, automation and machine engineering.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number MC33-HT
Product Name Industrial Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Rod Treatment Black Nitride
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2040000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Adjustable Shock Absorber - FA-2725FD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Vibration Isolator - MWIP-WALL-ISOLATION-PAD - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details