ACE Controls Inc. Miniature Shock Absorbers OPT25 to OPT27

Description
Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil, offer a continuous thread incl. a supplied lock nut and also have an integrated positive stop. These hydraulic machine elements from ACE, are ready for immediate installation and are maintenance-free. A compact design for your specialty application, these units are environmentally friendly, offer great protection from corrosion and deliver excellent energy absorption in a lightweight package.
Description
Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil, offer a continuous thread incl. a supplied lock nut and also have an integrated positive stop. These hydraulic machine elements from ACE, are ready for immediate installation and are maintenance-free. A compact design for your specialty application, these units are environmentally friendly, offer great protection from corrosion and deliver excellent energy absorption in a lightweight package.

Suppliers

Company
Product
Description
Supplier Links
Miniature Shock Absorbers - OPT25 to OPT27 - ACE Controls Inc.
Farmington Hills, MI, USA
Miniature Shock Absorbers
OPT25 to OPT27
Miniature Shock Absorbers OPT25 to OPT27
Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance. The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil, offer a continuous thread incl. a supplied lock nut and also have an integrated positive stop. These hydraulic machine elements from ACE, are ready for immediate installation and are maintenance-free. A compact design for your specialty application, these units are environmentally friendly, offer great protection from corrosion and deliver excellent energy absorption in a lightweight package.

Self-Compensating Energy capacity 930 in-lbs/Cycle Stroke 1.00 in

Ideal for compact, efficient designs: The OPTIMUM 25 to 27 are designed for light weight and corrosion resistance.
The Anodized Aluminum outer body of each damper, produced from one solid piece, are filled with NSF H1 food-grade oil, offer a continuous thread incl. a supplied lock nut and also have an integrated positive stop. These hydraulic machine elements from ACE, are ready for immediate installation and are maintenance-free. A compact design for your specialty application, these units are environmentally friendly, offer great protection from corrosion and deliver excellent energy absorption in a lightweight package.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number OPT25 to OPT27
Product Name Miniature Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Body Material Aluminum; Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - HSPA-SPRING-PRE-POSITIONING-&-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Non-Adjustable Hydraulic Shock Absorbers - ECO 15 (B) - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorbers - 2022928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details