ACE Controls Inc. Industrial Shock Absorber SC45

Description
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.
Description
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

Suppliers

Company
Product
Description
Supplier Links
Industrial Shock Absorber - SC45 - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Shock Absorber
SC45
Industrial Shock Absorber SC45
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption.
These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SC45
Product Name Industrial Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Rod Treatment Black Nitride
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Total Energy/Cycle 53.1 In-lbs (61.22 kg-cm)
View Details
Adjustable Shock Absorber - FWM-S Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 1.42 inch (12 to 36 mm)
View Details
Pneumatic shock absorber - DYEF-M16-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Floor Mounted Non-Seismic Isolator - BE-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details