ACE Controls Inc. Shock Absorber ACE-1901

Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1901
Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1901

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - ACE-1901 - Reid Supply
Norton Shores, MI, United States
Shock Absorber
ACE-1901
Shock Absorber ACE-1901
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1901

Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types.


. ACE-1901

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ACE-1901
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Rod Diameter 0.1600 inch (4.06 mm)
Mounting Threaded Ends
Unlock Full Specs
to access all available technical data

Similar Products

Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Pneumatic shock absorber - DYEF-S-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FWM-4250YBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details