ACE Controls Inc. Miniature Shock Absorber MC150

Description
Tried-and-tested and durable: with a hermetically sealed rolling diaphragm in each absorber, the MC150 to 600 series is suitable for an exceptionally high lifetime of use with up to 25 million cycles. The rolling diaphragm technology perfected by ACE ensures complete separation of the damping fluid from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers. An integrated positive stop and progressive energy capacities, with a wide range of effective weight, make these miniature shock absorbers a winner. Furthermore, the use of a side load adapter allows impact angles of up to 25°. Stainless steel options are available for greater environmental compatibility. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications including material handling equipment, packaging equipment, medium robotics and machine tools.
Description
Tried-and-tested and durable: with a hermetically sealed rolling diaphragm in each absorber, the MC150 to 600 series is suitable for an exceptionally high lifetime of use with up to 25 million cycles. The rolling diaphragm technology perfected by ACE ensures complete separation of the damping fluid from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers. An integrated positive stop and progressive energy capacities, with a wide range of effective weight, make these miniature shock absorbers a winner. Furthermore, the use of a side load adapter allows impact angles of up to 25°. Stainless steel options are available for greater environmental compatibility. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications including material handling equipment, packaging equipment, medium robotics and machine tools.

Suppliers

Company
Product
Description
Supplier Links
Miniature Shock Absorber - MC150 - ACE Controls Inc.
Farmington Hills, MI, USA
Miniature Shock Absorber
MC150
Miniature Shock Absorber MC150
Tried-and-tested and durable: with a hermetically sealed rolling diaphragm in each absorber, the MC150 to 600 series is suitable for an exceptionally high lifetime of use with up to 25 million cycles. The rolling diaphragm technology perfected by ACE ensures complete separation of the damping fluid from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible. The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers. An integrated positive stop and progressive energy capacities, with a wide range of effective weight, make these miniature shock absorbers a winner. Furthermore, the use of a side load adapter allows impact angles of up to 25°. Stainless steel options are available for greater environmental compatibility. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications including material handling equipment, packaging equipment, medium robotics and machine tools.

Tried-and-tested and durable: with a hermetically sealed rolling diaphragm in each absorber, the MC150 to 600 series is suitable for an exceptionally high lifetime of use with up to 25 million cycles. The rolling diaphragm technology perfected by ACE ensures complete separation of the damping fluid from the surrounding air. This makes direct installation in a pressure chamber, e.g. as end stop damping, in pneumatic cylinders up to approx. 100 psi (7 bar) possible.
The rolling diaphragm delivers very low return forces for these maintenance-free, ready-to-install absorbers. An integrated positive stop and progressive energy capacities, with a wide range of effective weight, make these miniature shock absorbers a winner. Furthermore, the use of a side load adapter allows impact angles of up to 25°. Stainless steel options are available for greater environmental compatibility. Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications including material handling equipment, packaging equipment, medium robotics and machine tools.

Supplier's Site
Shock Absorber - 330782 - Radwell International
Willingboro, NJ, United States
Shock Absorber
330782
Shock Absorber 330782
SHOCK ABSORBER, MINIATURE, ENERGY CAPACITY 175 INCH-LBS/CYCLE, .5IN STROKE, MIN WEIGHT 2LB, MAX WEIGHT 22LB. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, MINIATURE, ENERGY CAPACITY 175 INCH-LBS/CYCLE, .5IN STROKE, MIN WEIGHT 2LB, MAX WEIGHT 22LB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ACE Controls Inc. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number MC150 330782
Product Name Miniature Shock Absorber Shock Absorber
Dampening Method Hydraulic
Body Material Steel; Stainless Steel (optional feature)
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSR-12-12-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 202 lbs (91.76 kg)
View Details
Adjustable Shock Absorber - FA-3650UD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.42 inch (36 mm)
View Details
Vibration Isolation Pad Mount - NRC-PADS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Shock Absorber - ED-3 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.7500 inch (19.05 mm)
View Details