ACE Controls Inc. Industrial Shock Absorber SC33

Description
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.
Description
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

Suppliers

Company
Product
Description
Supplier Links
Industrial Shock Absorber - SC33 - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Shock Absorber
SC33
Industrial Shock Absorber SC33
True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption. These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

True performers: The SC33 to SC45 absorber models are strong and durable by combining the proven sealing technology from the MAGNUM series including membrane accumulator with the well-known piston tube technology from the SC² family. We increase the oil volume to ensure the maximum braking force. Short stroke lengths of .98" to 1.96" (25 to 50 mm) deliver shorter braking times in combination with high energy absorption.
These dampers safely and reliably decelerate rotary movements without unwanted recoil effects. Installation close to the pivot point is possible. ACE's generation of piston tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary tables, robot arms or integrated wherever decleration is needed.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SC33
Product Name Industrial Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Rod Treatment Black Nitride
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Shock Absorber - FK Series Medium - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 to 0.9843 inch (20 to 25 mm)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM .5 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Shock Absorbers - 2039991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 32 to 140 F (0 to 60 C)
View Details