ACE Controls SC25 to 650-HC High-Cycle shock absorbers are engineered for high-speed equipment applications. These rugged performers are ideal for the packaging industry. They offer a short stroke, quick time through stroke and quick rod-ready time. In addition, these dependable self-compensating miniatures are capable of rapid repeat strokes. The result is faster cycling for your equipment and gains in production time for you.
Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These miniature, self-compensating shock absorbers provide high-speed performance and reliability in a compact footprint. Applications include: Packaging equipment, slides, rotary actuators, small and medium robotics, machine tools, pick and place operations and more.
| ACE Controls Inc. | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | SC650-HC |
| Product Name | Miniature Shock Absorber |
| Dampening Method | Hydraulic |
| Body Material | Steel |
| Features | Self Compensating |