ACE Controls Inc. Shock Absorber 207-0019

Description
SHOCK ABSORBERS,ADJUSTABLE , MOUNTING OPTIONS: CLEVIS. FREE 2 YEAR RADWELL WARRANTY
Description
SHOCK ABSORBERS,ADJUSTABLE , MOUNTING OPTIONS: CLEVIS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - 11554754 - Radwell International
Willingboro, NJ, United States
Shock Absorber
11554754
Shock Absorber 11554754
SHOCK ABSORBERS,ADJUSTABLE , MOUNTING OPTIONS: CLEVIS. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBERS,ADJUSTABLE, MOUNTING OPTIONS: CLEVIS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 11554754
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2717200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Adjustable Shock Absorber - FA-1210MD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Pneumatic shock absorber - DYSR-16-20-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
2 suppliers