ACE Controls Inc. Hydraulic Damper DVC-32

Description
Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the bi-directional action, these are suitable as safety or control elements. The great number of mounting accessories makes assembly of these ACE hydraulic dampers easier and allows these maintenance-free, ready-to-install and self-contained systems universally applicable. Qualitatively high grade, and at the same time simple to use; one of their uses is to absorb swinging loads. These velocity controllers are used in the automotive sector, automation and machine building as well as in the electronics industry.
Description
Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the bi-directional action, these are suitable as safety or control elements. The great number of mounting accessories makes assembly of these ACE hydraulic dampers easier and allows these maintenance-free, ready-to-install and self-contained systems universally applicable. Qualitatively high grade, and at the same time simple to use; one of their uses is to absorb swinging loads. These velocity controllers are used in the automotive sector, automation and machine building as well as in the electronics industry.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Damper - DVC-32 - ACE Controls Inc.
Farmington Hills, MI, USA
Hydraulic Damper
DVC-32
Hydraulic Damper DVC-32
Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the bi-directional action, these are suitable as safety or control elements. The great number of mounting accessories makes assembly of these ACE hydraulic dampers easier and allows these maintenance-free, ready-to-install and self-contained systems universally applicable. Qualitatively high grade, and at the same time simple to use; one of their uses is to absorb swinging loads. These velocity controllers are used in the automotive sector, automation and machine building as well as in the electronics industry.

Separately regulated in any stroke position: the hydraulic dampers in the DVC-32 model are the first model to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction as well as the bi-directional action, these are suitable as safety or control elements.
The great number of mounting accessories makes assembly of these ACE hydraulic dampers easier and allows these maintenance-free, ready-to-install and self-contained systems universally applicable. Qualitatively high grade, and at the same time simple to use; one of their uses is to absorb swinging loads.
These velocity controllers are used in the automotive sector, automation and machine building as well as in the electronics industry.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DVC-32
Product Name Hydraulic Damper
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Rod Diameter 1.26 inch (32 mm)
Body Material Aluminum
Features Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Shock Absorber - FA-1210 - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Heavy Duty Adjustable Shock Absorber - HD(A) 6.0 x 12 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 2022921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details