ACE Controls Inc. Datasheets for Gas Springs
Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close.
Gas Springs: Learn more
| Product Name | Notes |
|---|---|
| Valve Technology Extension force max. 157 lbs Stroke 7.87 inch Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923... | |
| Brilliant performance when things become tight: for specific use e.g. in tough surroundings or small spaces, the broad spectrum of ACE stainless steel industrial pull type gas springs come in... | |
| Cover two differing force ranges: tandem gas springs by ACE are maintenance-free and ready-to-install. Two pressure tubes deliver different extension forces and progression curves. With this type of gas spring... | |
| Protection against corrosion and superior visual appearance for even more sophisticated requirements: based on ACE's industrial gas springs GS-8 to 40 made of steel, these models combine all advantages of... | |
| Reduced return forces: the ACE safety shock absorbers from the EB-Series offer internal system seals, large sized piston rod bearings and the maximum energy absorption for emergency stop applications. However,... | |
| Robust powerhouse: the CB63 to 160 series with internal system seals are used in heavy duty areas for emergency stop. Even dirt or scratches to the piston rod do not... | |
| The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the... | |
| Universal and tailor made: ACE industrial gas springs offer perfect support of muscle power with forces from 2 to 2,923 lbs. (10 to 13,000 N) with body diameter of 0.31"... |