ACE Controls Inc. Miniature Shock Absorber MC25M

Description
Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced from one solid piece, is filled with temperature stable oil, offers a continuous outer body thread including a supplied lock nut and also has an integrated positive stop. These maintenance-free hydraulic machine elements from ACE are ready for immediate installation. A wide range of energy absorption and effective weight are further benefits in these compact units. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.
Description
Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced from one solid piece, is filled with temperature stable oil, offers a continuous outer body thread including a supplied lock nut and also has an integrated positive stop. These maintenance-free hydraulic machine elements from ACE are ready for immediate installation. A wide range of energy absorption and effective weight are further benefits in these compact units. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.

Suppliers

Company
Product
Description
Supplier Links
Miniature Shock Absorber - MC25M - ACE Controls Inc.
Farmington Hills, MI, USA
Miniature Shock Absorber
MC25M
Miniature Shock Absorber MC25M
Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces. The outer body of each shock, produced from one solid piece, is filled with temperature stable oil, offers a continuous outer body thread including a supplied lock nut and also has an integrated positive stop. These maintenance-free hydraulic machine elements from ACE are ready for immediate installation. A wide range of energy absorption and effective weight are further benefits in these compact units. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.

Ideal for compact, efficient designs: The miniature size of the MC5 to 75 series delivers very short overall lengths and low return forces.
The outer body of each shock, produced from one solid piece, is filled with temperature stable oil, offers a continuous outer body thread including a supplied lock nut and also has an integrated positive stop. These maintenance-free hydraulic machine elements from ACE are ready for immediate installation. A wide range of energy absorption and effective weight are further benefits in these compact units. Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.

Supplier's Site
Shock Absorber - 15881437 - Radwell International
Willingboro, NJ, United States
Shock Absorber
15881437
Shock Absorber 15881437
SHOCK ABSORBER, MINIATURE, 0.26 INCH (6.6 MM) STROKE, 20 IN-LBS/CYCLE ENERGY CAPACITY, SELF COMPENSATING. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, MINIATURE, 0.26 INCH (6.6 MM) STROKE, 20 IN-LBS/CYCLE ENERGY CAPACITY, SELF COMPENSATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ACE Controls Inc. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number MC25M 15881437
Product Name Miniature Shock Absorber Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 1.02 inch (26 mm)
Total Energy/Cycle 310 In-lbs (357 kg-cm)
View Details
Fixed Shock Absorber - FA-1210 - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Spring Floor Mounted Non-Seismic Isolator - CP-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details