ACE Controls Inc. Miniature Shock Absorber SC300M; 0 to 4

Description
Ideal for soft damping: the SC found in the model code from the ACE series SC190 to 925 stands for 'soft contact'. These miniature shock absorbers manufactured from one solid piece are designed in such a way that they can be setup with a linear or a progressive braking curve. The soft damping character is thanks to the special, long strokes which produce smooth deceleration and low reaction forces. These maintenance-free, ready-to-install hydraulic machine elements are equipped with an integrated positive stop. The use of side load adapter allows impact angles of up to 25°. Thanks to the designed overlapping effective weight ranges, these dampers cover an effective load range of 3 lbs. to 4,400 lbs! Self-compensating shock absorbers react to changing energy conditions, without adjustment. These miniature self-compensating shock absorbers from the SC190 to 925 series are used in industrial, automation and machine engineering and primarily in the areas of handling and automation.
Description
Ideal for soft damping: the SC found in the model code from the ACE series SC190 to 925 stands for 'soft contact'. These miniature shock absorbers manufactured from one solid piece are designed in such a way that they can be setup with a linear or a progressive braking curve. The soft damping character is thanks to the special, long strokes which produce smooth deceleration and low reaction forces. These maintenance-free, ready-to-install hydraulic machine elements are equipped with an integrated positive stop. The use of side load adapter allows impact angles of up to 25°. Thanks to the designed overlapping effective weight ranges, these dampers cover an effective load range of 3 lbs. to 4,400 lbs! Self-compensating shock absorbers react to changing energy conditions, without adjustment. These miniature self-compensating shock absorbers from the SC190 to 925 series are used in industrial, automation and machine engineering and primarily in the areas of handling and automation.

Suppliers

Company
Product
Description
Supplier Links
Miniature Shock Absorber - SC300M; 0 to 4 - ACE Controls Inc.
Farmington Hills, MI, USA
Miniature Shock Absorber
SC300M; 0 to 4
Miniature Shock Absorber SC300M; 0 to 4
Ideal for soft damping: the SC found in the model code from the ACE series SC190 to 925 stands for 'soft contact'. These miniature shock absorbers manufactured from one solid piece are designed in such a way that they can be setup with a linear or a progressive braking curve. The soft damping character is thanks to the special, long strokes which produce smooth deceleration and low reaction forces. These maintenance-free, ready-to-install hydraulic machine elements are equipped with an integrated positive stop. The use of side load adapter allows impact angles of up to 25°. Thanks to the designed overlapping effective weight ranges, these dampers cover an effective load range of 3 lbs. to 4,400 lbs! Self-compensating shock absorbers react to changing energy conditions, without adjustment. These miniature self-compensating shock absorbers from the SC190 to 925 series are used in industrial, automation and machine engineering and primarily in the areas of handling and automation.

Ideal for soft damping: the SC found in the model code from the ACE series SC190 to 925 stands for 'soft contact'. These miniature shock absorbers manufactured from one solid piece are designed in such a way that they can be setup with a linear or a progressive braking curve. The soft damping character is thanks to the special, long strokes which produce smooth deceleration and low reaction forces.
These maintenance-free, ready-to-install hydraulic machine elements are equipped with an integrated positive stop. The use of side load adapter allows impact angles of up to 25°. Thanks to the designed overlapping effective weight ranges, these dampers cover an effective load range of 3 lbs. to 4,400 lbs! Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These miniature self-compensating shock absorbers from the SC190 to 925 series are used in industrial, automation and machine engineering and primarily in the areas of handling and automation.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number SC300M; 0 to 4
Product Name Miniature Shock Absorber
Dampening Method Hydraulic
Body Material Steel
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Vibration Isolator - WAB-WALL-ANGLE-BRACKET - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Linear Shock Absorber - FPD-1030 Series - Bansbach Easylift®
Specs
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
Rod Diameter 0.0984 inch (2.5 mm)
View Details