ACE Controls Inc. Profile Damper TUBUS TR

Description
For long, soft braking action: The TUBUS TR series deliver linear damping forces. These maintenance-free, ready-to-install elements are made of co-polyester elastomer, which only heats up slightly during operation and therefore provides consistent damping. The radial loading enables a very long and soft deceleration with progressive energy reduction at the end of the stroke. The TR-Series has been specially designed for maximum stroke with a minimum height, producing energy absorption per stroke extending from 10.6 in-lbs to 1,292 in-lbs. (1.2 Nm to 146 Nm). The dampers are available in compact formats of ø 1.14" to ø 3.94"(ø 29 mm to ø 100 mm) and are supplied with a special screw for simple, quick assembly. The TUBUS TR products are suitable as end position dampers in linear axes, in tool making and tool machines, in hydraulic and pneumatic equipment, handling equipment and other applications.
Description
For long, soft braking action: The TUBUS TR series deliver linear damping forces. These maintenance-free, ready-to-install elements are made of co-polyester elastomer, which only heats up slightly during operation and therefore provides consistent damping. The radial loading enables a very long and soft deceleration with progressive energy reduction at the end of the stroke. The TR-Series has been specially designed for maximum stroke with a minimum height, producing energy absorption per stroke extending from 10.6 in-lbs to 1,292 in-lbs. (1.2 Nm to 146 Nm). The dampers are available in compact formats of ø 1.14" to ø 3.94"(ø 29 mm to ø 100 mm) and are supplied with a special screw for simple, quick assembly. The TUBUS TR products are suitable as end position dampers in linear axes, in tool making and tool machines, in hydraulic and pneumatic equipment, handling equipment and other applications.

Suppliers

Company
Product
Description
Supplier Links
Profile Damper - TUBUS TR - ACE Controls Inc.
Farmington Hills, MI, USA
Profile Damper
TUBUS TR
Profile Damper TUBUS TR
For long, soft braking action: The TUBUS TR series deliver linear damping forces. These maintenance-free, ready-to-install elements are made of co-polyester elastomer, which only heats up slightly during operation and therefore provides consistent damping. The radial loading enables a very long and soft deceleration with progressive energy reduction at the end of the stroke. The TR-Series has been specially designed for maximum stroke with a minimum height, producing energy absorption per stroke extending from 10.6 in-lbs to 1,292 in-lbs. (1.2 Nm to 146 Nm). The dampers are available in compact formats of ø 1.14" to ø 3.94"(ø 29 mm to ø 100 mm) and are supplied with a special screw for simple, quick assembly. The TUBUS TR products are suitable as end position dampers in linear axes, in tool making and tool machines, in hydraulic and pneumatic equipment, handling equipment and other applications.

For long, soft braking action: The TUBUS TR series deliver linear damping forces. These maintenance-free, ready-to-install elements are made of co-polyester elastomer, which only heats up slightly during operation and therefore provides consistent damping.
The radial loading enables a very long and soft deceleration with progressive energy reduction at the end of the stroke. The TR-Series has been specially designed for maximum stroke with a minimum height, producing energy absorption per stroke extending from 10.6 in-lbs to 1,292 in-lbs. (1.2 Nm to 146 Nm). The dampers are available in compact formats of Ø 1.14" to Ø 3.94"(Ø 29 mm to Ø 100 mm) and are supplied with a special screw for simple, quick assembly.
The TUBUS TR products are suitable as end position dampers in linear axes, in tool making and tool machines, in hydraulic and pneumatic equipment, handling equipment and other applications.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number TUBUS TR
Product Name Profile Damper
Shock Absorber / Damper Type Linear Damper
Dampening Method Mechanical
Body Material Co-Polyester Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2717435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Adjustable Shock Absorber - FA-1410RB - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.5512 inch (14 mm)
View Details
Pneumatic shock absorber - YSR-10-10-C - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Vibration Isolator - STRUCTURAL-CHANNEL-INERTIA-BASE-POURING-FORMS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details