ACE Controls Inc. Hydraulic Damper HB-70

Description
High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life. The maintenance free, ready-to-install and closed systems provide a constant feed rate and are adjustable. The control segment on the piston makes adjustment at the end position child’s play. Thanks to a broad selection of end fittings the assembly is easy to mount, so that the damper can be universally deployed for damping swinging masses, such as in power or free conveyors. On automotive, automation and machine building, medical technology or the electronics and furniture industry, these machine elements are found in a number of different areas.
Description
High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life. The maintenance free, ready-to-install and closed systems provide a constant feed rate and are adjustable. The control segment on the piston makes adjustment at the end position child’s play. Thanks to a broad selection of end fittings the assembly is easy to mount, so that the damper can be universally deployed for damping swinging masses, such as in power or free conveyors. On automotive, automation and machine building, medical technology or the electronics and furniture industry, these machine elements are found in a number of different areas.

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Damper - HB-70 - ACE Controls Inc.
Farmington Hills, MI, USA
Hydraulic Damper
HB-70
Hydraulic Damper HB-70
High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life. The maintenance free, ready-to-install and closed systems provide a constant feed rate and are adjustable. The control segment on the piston makes adjustment at the end position child’s play. Thanks to a broad selection of end fittings the assembly is easy to mount, so that the damper can be universally deployed for damping swinging masses, such as in power or free conveyors. On automotive, automation and machine building, medical technology or the electronics and furniture industry, these machine elements are found in a number of different areas.

High quality and long service life: the HB model of hydraulic damper can also be used as single or double acting brake. Its coated body and piston rods with wear-resistant surface treatment are features of high quality and long service life.
The maintenance free, ready-to-install and closed systems provide a constant feed rate and are adjustable. The control segment on the piston makes adjustment at the end position child’s play. Thanks to a broad selection of end fittings the assembly is easy to mount, so that the damper can be universally deployed for damping swinging masses, such as in power or free conveyors.
On automotive, automation and machine building, medical technology or the electronics and furniture industry, these machine elements are found in a number of different areas.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number HB-70
Product Name Hydraulic Damper
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Cylinder Diameter 0.4700 to 2.76 inch (11.94 to 70.1 mm)
Rod Diameter 0.1600 to 1.18 inch (4.06 to 29.97 mm)
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-3035TD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.18 inch (30 mm)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Spring Floor Mounted Seismic Isolator - MS-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Shock Absorbers - 345064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details