ACE Controls Inc. Profile Damper TUBUS TR-H

Description
Harder mixture of materials for higher energy absorption: the maintenance-free and ready-to-install TR-H-Series profile dampers, are stressed radially in the same way as the basic TR model. With almost the same dimensions, they also decelerate with a very long and soft action. The harder co-polyester elastomer mixture leads to significantly high energy absorption of 23.9 in-lbs to 3,779 in-lbs (2.7 Nm to 427 Nm) in these models. The supplied special screw makes them easy to mount. The TR-H-Series is space-saving with dimensions of ø 1.18" to ø 4.02" (ø 30 mm to ø 102 mm). It complements the TUBUS range between the progressive TR and almost linear TS models. Users are therefore provided with a full range of deceleration curves within the ACE TUBUS family. The TUBUS TR-H products are suitable end position dampers in linear axes, in tool making and tool machines and in hydraulic, pneumatic and handling equipment as well as other applications.
Description
Harder mixture of materials for higher energy absorption: the maintenance-free and ready-to-install TR-H-Series profile dampers, are stressed radially in the same way as the basic TR model. With almost the same dimensions, they also decelerate with a very long and soft action. The harder co-polyester elastomer mixture leads to significantly high energy absorption of 23.9 in-lbs to 3,779 in-lbs (2.7 Nm to 427 Nm) in these models. The supplied special screw makes them easy to mount. The TR-H-Series is space-saving with dimensions of ø 1.18" to ø 4.02" (ø 30 mm to ø 102 mm). It complements the TUBUS range between the progressive TR and almost linear TS models. Users are therefore provided with a full range of deceleration curves within the ACE TUBUS family. The TUBUS TR-H products are suitable end position dampers in linear axes, in tool making and tool machines and in hydraulic, pneumatic and handling equipment as well as other applications.

Suppliers

Company
Product
Description
Supplier Links
Profile Damper - TUBUS TR-H - ACE Controls Inc.
Farmington Hills, MI, USA
Profile Damper
TUBUS TR-H
Profile Damper TUBUS TR-H
Harder mixture of materials for higher energy absorption: the maintenance-free and ready-to-install TR-H-Series profile dampers, are stressed radially in the same way as the basic TR model. With almost the same dimensions, they also decelerate with a very long and soft action. The harder co-polyester elastomer mixture leads to significantly high energy absorption of 23.9 in-lbs to 3,779 in-lbs (2.7 Nm to 427 Nm) in these models. The supplied special screw makes them easy to mount. The TR-H-Series is space-saving with dimensions of ø 1.18" to ø 4.02" (ø 30 mm to ø 102 mm). It complements the TUBUS range between the progressive TR and almost linear TS models. Users are therefore provided with a full range of deceleration curves within the ACE TUBUS family. The TUBUS TR-H products are suitable end position dampers in linear axes, in tool making and tool machines and in hydraulic, pneumatic and handling equipment as well as other applications.

Harder mixture of materials for higher energy absorption: the maintenance-free and ready-to-install TR-H-Series profile dampers, are stressed radially in the same way as the basic TR model. With almost the same dimensions, they also decelerate with a very long and soft action. The harder co-polyester elastomer mixture leads to significantly high energy absorption of 23.9 in-lbs to 3,779 in-lbs (2.7 Nm to 427 Nm) in these models. The supplied special screw makes them easy to mount.
The TR-H-Series is space-saving with dimensions of Ø 1.18" to Ø 4.02" (Ø 30 mm to Ø 102 mm). It complements the TUBUS range between the progressive TR and almost linear TS models. Users are therefore provided with a full range of deceleration curves within the ACE TUBUS family.
The TUBUS TR-H products are suitable end position dampers in linear axes, in tool making and tool machines and in hydraulic, pneumatic and handling equipment as well as other applications.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number TUBUS TR-H
Product Name Profile Damper
Shock Absorber / Damper Type Linear Damper
Dampening Method Mechanical
Body Material Co-Polyester Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 1.57 inch (40 mm)
Total Energy/Cycle 1416 In-lbs (1633 kg-cm)
View Details
Adjustable Shock Absorber - FA-2725FA - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Ceiling Mounted Vibration Hanger - URC-STANDARD-UNIVERSAL-RESTRAINT-CLIPS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details