ACE Controls Inc. Shock Absorber ACE-1227M

Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1227M
Description
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1227M

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - ACE-1227M - Reid Supply
Norton Shores, MI, United States
Shock Absorber
ACE-1227M
Shock Absorber ACE-1227M
Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-1227M

Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types.


. ACE-1227M

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ACE-1227M
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Rod Diameter 0.2500 inch (6.35 mm)
Mounting Threaded Ends
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FWM-2530GBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.9843 inch (25 mm)
View Details
Pneumatic shock absorber - DYSR-16-20-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
2 suppliers
Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details