ACE Controls Inc. Industrial Shock Absorber MC33M-V4A

Description
The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made from stainless steel (AISI 316L). They are filled in the factory with special oil, which meets the permit conditions (NSF-H1) for the food industry. Just like the standard series, the MAGNUM stainless steel models are distinguished by their robust, modern sealing technology, high energy absorption in a compact design, integrated positive stop and a wide damping range. Equipped with a PUR head, they are available in thread sizes M33x1.5 to M64x2 with damping strokes up to 3.94" (100 mm). Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers made of stainless steel from ACE are mainly used in the food, medical, electronics and offshore industries, but also in many other markets.
Description
The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made from stainless steel (AISI 316L). They are filled in the factory with special oil, which meets the permit conditions (NSF-H1) for the food industry. Just like the standard series, the MAGNUM stainless steel models are distinguished by their robust, modern sealing technology, high energy absorption in a compact design, integrated positive stop and a wide damping range. Equipped with a PUR head, they are available in thread sizes M33x1.5 to M64x2 with damping strokes up to 3.94" (100 mm). Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers made of stainless steel from ACE are mainly used in the food, medical, electronics and offshore industries, but also in many other markets.

Suppliers

Company
Product
Description
Supplier Links
Industrial Shock Absorber - MC33M-V4A - ACE Controls Inc.
Farmington Hills, MI, USA
Industrial Shock Absorber
MC33M-V4A
Industrial Shock Absorber MC33M-V4A
The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made from stainless steel (AISI 316L). They are filled in the factory with special oil, which meets the permit conditions (NSF-H1) for the food industry. Just like the standard series, the MAGNUM stainless steel models are distinguished by their robust, modern sealing technology, high energy absorption in a compact design, integrated positive stop and a wide damping range. Equipped with a PUR head, they are available in thread sizes M33x1.5 to M64x2 with damping strokes up to 3.94" (100 mm). Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers made of stainless steel from ACE are mainly used in the food, medical, electronics and offshore industries, but also in many other markets.

The latest damper technology in stainless steel: the self-compensating industrial shock absorbers MC33 to 64 from the tried-and-tested and popular MAGNUM series is also available with all outer components made from stainless steel (AISI 316L). They are filled in the factory with special oil, which meets the permit conditions (NSF-H1) for the food industry.
Just like the standard series, the MAGNUM stainless steel models are distinguished by their robust, modern sealing technology, high energy absorption in a compact design, integrated positive stop and a wide damping range. Equipped with a PUR head, they are available in thread sizes M33x1.5 to M64x2 with damping strokes up to 3.94" (100 mm). Self-compensating shock absorbers react to changing energy conditions, without adjustment.
These self-compensating industrial shock absorbers made of stainless steel from ACE are mainly used in the food, medical, electronics and offshore industries, but also in many other markets.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number MC33M-V4A
Product Name Industrial Shock Absorber
Dampening Method Hydraulic
Body Material Stainless Steel
Features Self Compensating
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - CPF-POURING-FORMS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Heavy Duty Shock Absorbers - HDN 3.0 x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorbers - 2022928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details