ACE Controls Inc. Shock Absorbers SC300M-3

Description
ACE SC300M-3 Shock Absorber
Request a Quote
Description
ACE SC300M-3 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 2680642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
2680642
Shock Absorbers 2680642
ACE SC300M-3 Shock Absorber

ACE SC300M-3 Shock Absorber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2680642
Product Name Shock Absorbers
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Pneumatic shock absorber - YSRW-5-8 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 44.96 lbs (20.39 kg)
View Details
Shock Absorbers - 2351089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.5906 inch (15 mm)
Total Energy/Cycle 522 In-lbs (602 kg-cm)
View Details