TFC Ltd. Coiled Pins

Description
Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA
Description
Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA

Suppliers

Company
Product
Description
Supplier Links
Coiled Pins -  - TFC Ltd.
Heathfield, United Kingdom
Coiled Pins
Coiled Pins
Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA

Standard:

DIN 7343 DIN 7344


Size range:

1 - 20 MM DIA 1/32 - 3/4 DIA

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Industrial Pins
Product Name Coiled Pins
Pin Type CoiledSpring
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49651SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
L-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; L-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Extra Light Duty Pins - Series 500 - Metric - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units Metric
View Details