TFC Ltd. Cotter Pins

Description
Product: Cotter Pin Standard: DIN 94 Size Range: M1.6 - M10 DIA
Description
Product: Cotter Pin Standard: DIN 94 Size Range: M1.6 - M10 DIA

Suppliers

Company
Product
Description
Supplier Links
Cotter Pins -  - TFC Ltd.
Heathfield, United Kingdom
Cotter Pins
Cotter Pins
Product: Cotter Pin Standard: DIN 94 Size Range: M1.6 - M10 DIA

Product:

Cotter Pin


Standard:

DIN 94


Size Range:

M1.6 - M10 DIA

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Industrial Pins
Product Name Cotter Pins
Pin Type Cotter Pin, Extended / Hammerlock
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Pin (Standard) - QLPD-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Pull Pins -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.9380 inch (23.83 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details