TFC Ltd. Spring Pins

Description
Standard: DIN 1481 Size Range: M1.5 - M16 DIA Other Sizes available. Please contact the sales department for further details.
Description
Standard: DIN 1481 Size Range: M1.5 - M16 DIA Other Sizes available. Please contact the sales department for further details.

Suppliers

Company
Product
Description
Supplier Links
Spring Pins -  - TFC Ltd.
Heathfield, United Kingdom
Spring Pins
Spring Pins
Standard: DIN 1481 Size Range: M1.5 - M16 DIA Other Sizes available. Please contact the sales department for further details.

Standard:

DIN 1481


Size Range:

M1.5 - M16 DIA

Other Sizes available. Please contact the sales department for further details.

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Industrial Pins
Product Name Spring Pins
Nominal Diameter 0.0591 to 0.6299 inch (1.5 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
.025
Specs
Material Phosphor Bronze
View Details
Clamping Pin - QCPC-M - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 6 to 8 inch (152 to 203 mm)
View Details