TFC Ltd. Alloy Dowel

Description
Dimensions: mm Material: C1022 Premium Steel Finish: Self Finish
Description
Dimensions: mm Material: C1022 Premium Steel Finish: Self Finish

Suppliers

Company
Product
Description
Supplier Links
Alloy Dowel -  - TFC Ltd.
Heathfield, United Kingdom
Alloy Dowel
Alloy Dowel
Dimensions: mm Material: C1022 Premium Steel Finish: Self Finish

Dimensions:

mm


Material:

C1022 Premium Steel


Finish:

Self Finish

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Industrial Pins
Product Name Alloy Dowel
Unlock Full Specs
to access all available technical data

Similar Products

One-touch Flex Locator Clamper (Knob) - CP723 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2165 to 0.3150 inch (5.5 to 8 mm)
View Details
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.5620 inch (14.27 mm)
View Details
Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details