J. W. Winco, Inc. GN 113.6

Suppliers

Company
Product
Description
Supplier Links
GN 113.6 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 113.6
GN 113.6
GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces. A typical application is bearing shafts which have to be regularly mounted and unmounted. By depressing the spring-loaded push button, the two balls are freed, and by releasing the push button the balls are locked. These rapid release pins have a high load capacity, due to the pin being made of heavy duty, hardened and highly abrasion-resistant stainless steel. Split ring GN 111 with various lengths of chain is available to prevent loss or misplacement of the ball lock pin.

GN 113.6 heavy duty rapid release pins are used for rapid connecting and securing of components or work pieces.
A typical application is bearing shafts which have to be regularly mounted and unmounted.
By depressing the spring-loaded push button, the two balls are freed, and by releasing the push button the balls are locked.
These rapid release pins have a high load capacity, due to the pin being made of heavy duty, hardened and highly abrasion-resistant stainless steel.
Split ring GN 111 with various lengths of chain is available to prevent loss or misplacement of the ball lock pin.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Industrial Pins
Product Name GN 113.6
Unlock Full Specs
to access all available technical data

Similar Products

Naams Apq138 Locating Pin -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Nominal Diameter 0.5118 inch (13 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-167-14ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Precision Pins - Pivot Pins - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Pin Type Pivot / Hinge
Nominal Diameter 0.0310 to 1 inch (0.7874 to 25.4 mm)
Length 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details