Daemar Inc. Belleville Springs 45,000 LBS BS-45-1.125

Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet
Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 45,000 LBS - BS-45-1.125 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 45,000 LBS
BS-45-1.125
Belleville Springs 45,000 LBS BS-45-1.125
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Belleville Springs 45,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 45,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-45-1.125
Product Name Belleville Springs 45,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Wave Spring Manufacturers - LB-0035 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.354 inch (9.000 mm)
View Details
Washer - 7089A4/316L064HV300109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M6
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details