Daemar Inc. Belleville Springs 45,000 LBS BS-45-1.375

Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet
Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 45,000 LBS - BS-45-1.375 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 45,000 LBS
BS-45-1.375
Belleville Springs 45,000 LBS BS-45-1.375
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Belleville Springs 45,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 45,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-45-1.375
Product Name Belleville Springs 45,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - C087-L6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Flat Washer - JSW-37 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details