Daemar Inc. MST Wave Springs MST-158

Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.
Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
MST Wave Springs - MST-158 - Daemar Inc.
Lawrenceville, GA, USA
MST Wave Springs
MST-158
MST Wave Springs MST-158
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Single Turn - Metric

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -63 to -374 * Multiple Waves (see table)

Gap : Size -394 & up * multiple Waves (see table)

All Dimensions in Millimeters unless otherwise stated.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number MST-158
Product Name MST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
0.281
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.281 inch (7.137 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details
Wave Spring Standard - LM28-M4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Steel; StainlessSteel
View Details
Wave Spring - C018-M7-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details