Daemar Inc. Belleville Springs 60,000 LBS BS-60-0.625

Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet
Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 60,000 LBS - BS-60-0.625 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 60,000 LBS
BS-60-0.625
Belleville Springs 60,000 LBS BS-60-0.625
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.

Belleville Springs 60,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 60,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Please note * items below have a 47,500 lbs bolt stress.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-60-0.625
Product Name Belleville Springs 60,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Internal Lock Washer, #10 Screw Size, 0.375in. Outside Diameter, .022in. Thick, Material- Stainless Steel. - A 9X21-I10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.375 inch (9.525 mm)
View Details