Daemar Inc. MST Wave Springs MST-1732

Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.
Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
MST Wave Springs - MST-1732 - Daemar Inc.
Lawrenceville, GA, USA
MST Wave Springs
MST-1732
MST Wave Springs MST-1732
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Single Turn - Metric

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -63 to -374 * Multiple Waves (see table)

Gap : Size -394 & up * multiple Waves (see table)

All Dimensions in Millimeters unless otherwise stated.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number MST-1732
Product Name MST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 1870658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Nylon Retaining Washer - 2253 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers
Self-Sealing Washer - 75102 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Flat Washer - JSW-35 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details