Daemar Inc. MST Wave Springs MST-1260

Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.
Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
MST Wave Springs - MST-1260 - Daemar Inc.
Lawrenceville, GA, USA
MST Wave Springs
MST-1260
MST Wave Springs MST-1260
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Single Turn - Metric

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -63 to -374 * Multiple Waves (see table)

Gap : Size -394 & up * multiple Waves (see table)

All Dimensions in Millimeters unless otherwise stated.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number MST-1260
Product Name MST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 1870642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details