Daemar Inc. Belleville Springs 45,000 LBS BS-45-1.000

Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet
Description
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 45,000 LBS - BS-45-1.000 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 45,000 LBS
BS-45-1.000
Belleville Springs 45,000 LBS BS-45-1.000
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Belleville Springs 45,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 45,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-45-1.000
Product Name Belleville Springs 45,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Single Turn Gap Wave Spring Washer - LR-0637-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 6.375 inch (161.930 mm)
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details