Daemar Inc. Belleville Springs 60,000 LBS BS-60-1.500

Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet
Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 60,000 LBS - BS-60-1.500 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 60,000 LBS
BS-60-1.500
Belleville Springs 60,000 LBS BS-60-1.500
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.

Belleville Springs 60,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 60,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Please note * items below have a 47,500 lbs bolt stress.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-60-1.500
Product Name Belleville Springs 60,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75143 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 1925613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Plain
Inside Diameter 0.669 inch (17.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details