Daemar Inc. SST Wave Springs SST-1500

Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Suppliers

Company
Product
Description
Supplier Links
SST Wave Springs - SST-1500 - Daemar Inc.
Lawrenceville, GA, USA
SST Wave Springs
SST-1500
SST Wave Springs SST-1500
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Single Turn- Inch

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -50 to -162 3 waves

Gap: Sizes -175 & up * Multiple waves (see table)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number SST-1500
Product Name SST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Wave Spring - C175-M6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Square Washers - 31934 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Washers - 4832570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass; Brass
Inside Diameter 0.087 inch (2.200 mm)
Outside Diameter 0.197 inch (5.000 mm)
View Details