Daemar Inc. SST Wave Springs SST-162

Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Suppliers

Company
Product
Description
Supplier Links
SST Wave Springs - SST-162 - Daemar Inc.
Lawrenceville, GA, USA
SST Wave Springs
SST-162
SST Wave Springs SST-162
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Single Turn- Inch

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -50 to -162 3 waves

Gap: Sizes -175 & up * Multiple waves (see table)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number SST-162
Product Name SST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 8199811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material Unalloyed steel
Inside Diameter 0.173 inch (4.400 mm)
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Self-Sealing Washer - 75101HD - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Self Aligning Washers (2 Piece) - 41108 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 7/8"
View Details