Daemar Inc. SST Wave Springs SST-1250

Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)
Description
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Suppliers

Company
Product
Description
Supplier Links
SST Wave Springs - SST-1250 - Daemar Inc.
Lawrenceville, GA, USA
SST Wave Springs
SST-1250
SST Wave Springs SST-1250
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see table)

Single Turn- Inch

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -50 to -162 3 waves

Gap: Sizes -175 & up * Multiple waves (see table)

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number SST-1250
Product Name SST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Molded Sholuder Washer, #6 Screw Size, .146in. Inside Diameter, .328in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.146 inch (3.708 mm)
Outside Diameter 0.328 inch (8.331 mm)
View Details