Daemar Inc. MST Wave Springs MST-886

Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.
Description
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
MST Wave Springs - MST-886 - Daemar Inc.
Lawrenceville, GA, USA
MST Wave Springs
MST-886
MST Wave Springs MST-886
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -63 to -374 * Multiple Waves (see table) Gap : Size -394 & up * multiple Waves (see table) All Dimensions in Millimeters unless otherwise stated.

Single Turn - Metric

Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters.

Overlap: Sizes -63 to -374 * Multiple Waves (see table)

Gap : Size -394 & up * multiple Waves (see table)

All Dimensions in Millimeters unless otherwise stated.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number MST-886
Product Name MST Wave Springs
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers - NLSC - Nord-Lock Group
Specs
Material Steel; Steel EN 1.7182
Finish Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter 0.472 to 1.417 inch (12.000 to 36.000 mm)
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Washer - 70931A4/316L08488 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M8
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details