Daemar Inc. Belleville Springs 60,000 LBS BS-60-1.000

Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet
Description
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Springs 60,000 LBS - BS-60-1.000 - Daemar Inc.
Lawrenceville, GA, USA
Belleville Springs 60,000 LBS
BS-60-1.000
Belleville Springs 60,000 LBS BS-60-1.000
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different. Please note * items below have a 47,500 lbs bolt stress.

Belleville Springs 60,000 LBS

Bolts: B-7/ B-16

Bolt Stress: 60,000 lbs

Material : H11/H13

Working temperatures To 1000 (f) Depending Upon Material Used

All Springs can be manufactured with 17-7 ph & Inconel material. However for the same bolt size & torque value, only tK and ho will be different.

Please note * items below have a 47,500 lbs bolt stress.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Washers
Product Number BS-60-1.000
Product Name Belleville Springs 60,000 LBS
Washer Type Belleville
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Wave Springs - LB-0591 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 5.906 inch (150.000 mm)
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details