Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 126.0 CFM (3.53m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F1238E12B-FSR-ND | F1238E12B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 126 SCFM (214 m³/hr) | 126 SCFM (214 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | |
| Maximum Sound Level | 43 dbA | 43 dbA |
| Nominal Voltage | 12 volts | 12 volts |