Mechatronics Fan Group DC Axial Cooling Fan E1225

Description
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Features: high back pressure design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal
Datasheet
Description
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Features: high back pressure design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - E1225 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
E1225
DC Axial Cooling Fan E1225
Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches Features: high back pressure design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: terminal option or AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output signal; locked rotor alarm signal

Size: (120 x 120 x 25 mm) 4.72 x 4.72 x 0.98 inches
Features: high back pressure design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: terminal option or AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output signal; locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number E1225
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44 to 93 SCFM (74.79 to 158 m³/hr)
Maximum Static Pressure 0.0900 to 0.2800 in H2O (0.1681 to 0.5231 Torr)
Maximum Sound Level 28 to 44 dbA
Nominal Voltage 5 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60500LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 24 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
DC Brushless Fans (BLDC) - FAD1-02510CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers