Fan Blower 24VDC Square/Rounded - 51mm L x 51mm H Ball 4.0 CFM (0.112m³/min) 2 Wire Leads
FAN BLOWER 51X15.7MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | B5015H24B-BSR-CC-ND | B5015H24B-BSR-CC |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 4 SCFM (6.8 m³/hr) | 4 SCFM (6.8 m³/hr) |
| Maximum Static Pressure | 0.5600 in H2O (1.05 Torr) | |
| Maximum Sound Level | 40 dbA | 40 dbA |
| Nominal Voltage | 24 volts | 24 volts |