Mechatronics Fan Group DC Axial Cooling Fan E9225

Description
Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output; locked rotor alarm signal
Datasheet
Description
Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output; locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - E9225 - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
E9225
DC Axial Cooling Fan E9225
Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches Features: high performance Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged Protection: thermal Options: tachometer output; locked rotor alarm signal

Size: (92 x 92 x 25 mm) 3.62 x 3.62 x 0.98 inches
Features: high performance
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, UL1007 lead wires
Frame: flanged
Protection: thermal
Options: tachometer output; locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number E9225
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29 to 60 SCFM (49.29 to 102 m³/hr)
Maximum Static Pressure 0.0900 to 0.3200 in H2O (0.1681 to 0.5979 Torr)
Maximum Sound Level 24 to 43 dbA
Nominal Voltage 5 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - PFA60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers