Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 25.0 CFM (0.700m³/min) 3 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F8025S24B1-FSR-ND | F8025S24B1-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) | |
| Maximum Sound Level | 20 dbA | 20 dbA |
| Nominal Voltage | 24 volts | 24 volts |