Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 46.0 CFM (1.29m³/min) 3 Wire Leads
FAN AXIAL 80X25MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F8025E24B2-FHR-ND | F8025E24B2-FHR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 46 SCFM (78.19 m³/hr) | 46 SCFM (78.19 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 24 volts | 24 volts |