Mechatronics Fan Group Brushless DC Blower B5015

Description
Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Protection: thermal Options: tachometer output signal
Datasheet
Description
Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Protection: thermal Options: tachometer output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Blower - B5015 - Mechatronics Fan Group
Preston, WA, USA
Brushless DC Blower
B5015
Brushless DC Blower B5015
Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Protection: thermal Options: tachometer output signal

Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 26, UL1061 lead wires
Protection: thermal
Options: tachometer output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number B5015
Product Name Brushless DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 to 5 SCFM (5.1 to 8.5 m³/hr)
Maximum Static Pressure 0.3500 to 0.8800 in H2O (0.6539 to 1.64 Torr)
Maximum Sound Level 35 to 45 dbA
Nominal Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details