Mechatronics Fan Group DC Axial Cooling Fan F6025-H

Description
Size: (60 x 60 x 25 mm) 2.36 x 2.36 x 0.98 inches Features: electronic locked rotor sensor, auto-restart, reverse polarity protection Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet
Description
Size: (60 x 60 x 25 mm) 2.36 x 2.36 x 0.98 inches Features: electronic locked rotor sensor, auto-restart, reverse polarity protection Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - F6025-H - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
F6025-H
DC Axial Cooling Fan F6025-H
Size: (60 x 60 x 25 mm) 2.36 x 2.36 x 0.98 inches Features: electronic locked rotor sensor, auto-restart, reverse polarity protection Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Size: (60 x 60 x 25 mm) 2.36 x 2.36 x 0.98 inches
Features: electronic locked rotor sensor, auto-restart, reverse polarity protection
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing
Connection: AWG 24, UL1007 lead wires
Frame: flanged or ribbed
Protection: thermal
Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number F6025-H
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 to 28 SCFM (20.4 to 47.59 m³/hr)
Maximum Static Pressure 0.0900 to 0.3700 in H2O (0.1681 to 0.6913 Torr)
Maximum Sound Level 22 to 42 dbA
Nominal Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1759789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details
Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details