Mechatronics Fan Group DC Axial Cooling Fan F1238-H

Description
Size: (119 x 119 x 38 mm) 4.69 x 4.69 x 1.5 inches High Performance impeller design for maximum air flow Brass bearing stand Electronic locked rotor sensor, auto-restart, reverse polarity protection Lead wires or terminal version; reinforced flanged frame; ball bearings Options include tachometer or locked rotor output signal
Datasheet
Description
Size: (119 x 119 x 38 mm) 4.69 x 4.69 x 1.5 inches High Performance impeller design for maximum air flow Brass bearing stand Electronic locked rotor sensor, auto-restart, reverse polarity protection Lead wires or terminal version; reinforced flanged frame; ball bearings Options include tachometer or locked rotor output signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - F1238-H - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
F1238-H
DC Axial Cooling Fan F1238-H
Size: (119 x 119 x 38 mm) 4.69 x 4.69 x 1.5 inches High Performance impeller design for maximum air flow Brass bearing stand Electronic locked rotor sensor, auto-restart, reverse polarity protection Lead wires or terminal version; reinforced flanged frame; ball bearings Options include tachometer or locked rotor output signal

Size: (119 x 119 x 38 mm) 4.69 x 4.69 x 1.5 inches
High Performance impeller design for maximum air flow
Brass bearing stand
Electronic locked rotor sensor, auto-restart, reverse polarity protection
Lead wires or terminal version; reinforced flanged frame; ball bearings
Options include tachometer or locked rotor output signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number F1238-H
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81 to 130 SCFM (138 to 221 m³/hr)
Maximum Static Pressure 0.1600 to 0.3700 in H2O (0.2989 to 0.6913 Torr)
Maximum Sound Level 33 to 47 dbA
Nominal Voltage 5 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 55 dbA
View Details
Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details