Fan Blower 12VDC Square/Rounded - 76mm L x 76mm H Ball 10.6 CFM (0.297m³/min) 2 Wire Leads
FAN BLOWER 76X30MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1041-ND | B7530M12B-BSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 10.6 SCFM (18.02 m³/hr) | 10.6 SCFM (18.02 m³/hr) |
| Maximum Static Pressure | 0.3800 in H2O (0.7100 Torr) | |
| Maximum Sound Level | 38 dbA | 38 dbA |
| Nominal Voltage | 12 volts | 12 volts |