Fan Tubeaxial 5VDC Square - 119mm L x 119mm H Ball 94.0 CFM (2.63m³/min) 3 Wire Leads
FAN AXIAL 119X38MM 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1532-ND | F1238L05B1-FS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 94 SCFM (160 m³/hr) | 94 SCFM (160 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | |
| Maximum Sound Level | 36 dbA | 36 dbA |
| Nominal Voltage | 5 volts | 5 volts |