Fan Blower 12VDC Square/Rounded - 120mm L x 120mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads
FAN BLOWER 120X32MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | B1232L12B-BSR-ND | B1232L12B-BSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 21 SCFM (35.69 m³/hr) | 21 SCFM (35.69 m³/hr) |
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) | |
| Maximum Sound Level | 42 dbA | 42 dbA |
| Nominal Voltage | 12 volts | 12 volts |