Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 44.0 CFM (1.23m³/min) 3 Wire Leads
FAN AXIAL 120X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | E1225S12B1-FSR-ND | E1225S12B1-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 44 SCFM (74.79 m³/hr) | 44 SCFM (74.79 m³/hr) |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | |
| Maximum Sound Level | 28 dbA | 28 dbA |
| Nominal Voltage | 12 volts | 12 volts |