Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 115.0 CFM (3.22m³/min) 4 Wire Leads
FAN AXIAL 119X38MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F1238H12B1-FSR-WS-ND | F1238H12B1-FSR-WS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 115 SCFM (195 m³/hr) | 115 SCFM (195 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) | |
| Maximum Sound Level | 41 dbA | 41 dbA |
| Nominal Voltage | 12 volts | 12 volts |